IEC - International Electrotechnical Commission - ISO/IEC 80079-38:2016
Explosive atmospheres - Part 38: Equipment and components in explosive atmospheres in underground mines
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 February 2016 |
| Status: | published |
| Page Count: | 113 |
| ICS Code (Explosion protection): | 13.230 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
abstract:
ISO/IEC 80079-38:2016 is published as a dual logo standard and specifies the explosion protection requirements for the design, construction, assessment and information for use (maintenance,... View More
Document History
ISO/IEC 80079-38:2016
February 18, 2016
Explosive atmospheres - Part 38: Equipment and components in explosive atmospheres in underground mines
ISO/IEC 80079-38:2016 is published as a dual logo standard and specifies the explosion protection requirements for the design, construction, assessment and information for use (maintenance, repair,...