IEC - International Electrotechnical Commission - IEC 62343-1:2016

Dynamic modules - Part 1: Performance standards - General conditions

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 February 2016
Status: revised
Page Count: 9
ICS Code (Fibre optic systems in general): 33.180.01
ICS Code (Other fibre optic equipment): 33.180.99
abstract:

IEC 62343-1:2016 provides a performance standard of general conditions for dynamic modules. All dynamic modules should satisfy required performance defined in individual performance standards on... View More

Document History

December 14, 2023
Amendment 1 - Dynamic modules - Part 1: Performance standards - General conditions
A description is not available for this item.
December 14, 2023
Dynamic modules - Part 1: Performance standards - General conditions
IEC 62343-1:2019+AMD1:2023 CSV provides general conditions for the standard performance of optical dynamic modules. All performance standards of dynamic modules are based on the general conditions...
February 6, 2019
Dynamic modules - Part 1: Performance standards - General conditions
IEC 62343-1:2019 provides general conditions for the standard performance of optical dynamic modules. All performance standards of dynamic modules are based on the general conditions defined in this...
IEC 62343-1:2016
February 18, 2016
Dynamic modules - Part 1: Performance standards - General conditions
IEC 62343-1:2016 provides a performance standard of general conditions for dynamic modules. All dynamic modules should satisfy required performance defined in individual performance standards on the...
Advertisement