IEC - International Electrotechnical Commission - IEC 60794-3-70:2016

Optical fibre cables - Part 3-70: Outdoor cables - Family specification for outdoor optical fibre cables for rapid/multiple deployment

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 January 2016
Status: revised
Page Count: 29
ICS Code (Fibre optic systems in general): 33.180.01
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-3-70:2016 is part of a family specification that covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical,... View More

Document History

April 7, 2021
Optical fibre cables - Part 3-70: Outdoor cables - Family specification for outdoor optical fibre cables for rapid/multiple deployment
IEC 60794-3-70:2021 is available as IEC 60794-3-70:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 7, 2021
Optical fibre cables - Part 3-70: Outdoor cables - Family specification for outdoor optical fibre cables for rapid/multiple deployment
IEC 60794-3-70:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60794-3-70:2016
January 28, 2016
Optical fibre cables - Part 3-70: Outdoor cables - Family specification for outdoor optical fibre cables for rapid/multiple deployment
IEC 60794-3-70:2016 is part of a family specification that covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical,...
Advertisement