IEC - International Electrotechnical Commission - IEC 61291-2:2016
Optical amplifiers - Part 2: Single channel applications - Performance specification template
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 February 2016 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Optic amplifiers): | 33.180.30 |
abstract:
IEC 61291-2:2016 provides a performance specification template which applies to optical amplifiers (OAs) to be used in single channel applications. Multichannel applications are covered in IEC... View More
Document History
February 13, 2023
Optical amplifiers - Part 2: Single channel applications - Performance specification template
IEC 61291-2:2023 is available as IEC 61291-2:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 13, 2023
Optical amplifiers - Part 2: Single channel applications - Performance specification template
IEC 61291-2:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61291-2:2016
February 18, 2016
Optical amplifiers - Part 2: Single channel applications - Performance specification template
IEC 61291-2:2016 provides a performance specification template which applies to optical amplifiers (OAs) to be used in single channel applications. Multichannel applications are covered in IEC...
January 10, 2012
Optical amplifiers - Part 2: Digital applications - Performance specification template
IEC 61291-2:2012 applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291, Part 4. The object of this performance...
April 11, 2007
Optical amplifiers - Part 2: Digital applications - Performance specification template
Provides a frame for the preparation of detail specifications on the performances of optical fibre amplifiers and subsystems to be used in digital applications. The significant changes from the first...
July 13, 2000
Optical fibre amplifiers - Part 2: Digital applications - Performance specification template
Provides a frame for the preparation of detail specifications on the performances of optical fibre amplifiers and subsystems to be used in digital applications.