IEC - International Electrotechnical Commission - IEC 62433-4:2016
EMC IC modelling - Part 4: Models of integrated circuits for RF immunity behavioural simulation - Conducted immunity modelling (ICIM-CI)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 May 2016 |
| Status: | published |
| Page Count: | 219 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
IEC 62433-4:2016 specifies a flow for deriving a macro-model to allow the simulation of the conducted immunity levels of an integrated circuit (IC). This model is commonly called Integrated... View More
Document History
IEC 62433-4:2016
May 25, 2016
EMC IC modelling - Part 4: Models of integrated circuits for RF immunity behavioural simulation - Conducted immunity modelling (ICIM-CI)
IEC 62433-4:2016 specifies a flow for deriving a macro-model to allow the simulation of the conducted immunity levels of an integrated circuit (IC). This model is commonly called Integrated Circuit...