IEC - International Electrotechnical Commission - IEC 62591:2016

Industrial networks - Wireless communication network and communication profiles - WirelessHARTTM

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 2016
Status: published
Page Count: 1,043
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62591:2016 specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in... View More

Document History

March 3, 2021
Corrigendum 1 - Industrial networks - Wireless communication network and communication profiles - WirelessHARTTM
A description is not available for this item.
IEC 62591:2016
March 30, 2016
Industrial networks - Wireless communication network and communication profiles - WirelessHARTTM
IEC 62591:2016 specifies a wireless communication network in addition to the Type 20 in IEC 61158-3-20, IEC 61158-4-20, IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition...
April 27, 2010
Industrial communication networks - Wireless communication network and communication profiles - WirelessHART™
IEC 62591:2010 specifies an additional Type 20 communication network to IEC 61158-5-20, IEC 61158-6-20 and a Communication Profile CP 9/2 in addition to IEC 61784-1 CPF 9. This standard specifies the...
Advertisement