IEC - International Electrotechnical Commission - IEC 61869-6:2016

Instrument transformers - Part 6: Additional general requirements for low-power instrument transformers

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 April 2016
Status: replaced
Page Count: 85
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

IEC 61869-6:2016(E) is a product family standard and covers only additional general requirements for low-power instrument transformers (LPIT) used for a.c. applications having rated frequencies... View More

Document History

IEC 61869-6:2016
April 27, 2016
Instrument transformers - Part 6: Additional general requirements for low-power instrument transformers
IEC 61869-6:2016(E) is a product family standard and covers only additional general requirements for low-power instrument transformers (LPIT) used for a.c. applications having rated frequencies from...
Advertisement