IEC - International Electrotechnical Commission - IEC 62848-1:2016

Railway applications - DC surge arresters and voltage limiting devices - Part 1: Metal-oxide surge arresters without gaps

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 June 2016
Status: published
Page Count: 96
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62848-1:2016 applies to non-linear metal-oxide surge arresters without gaps for both on board and fixed installations, designed to limit voltage surges on DC systems specified in IEC 60850... View More

Document History

IEC 62848-1:2016
June 15, 2016
Railway applications - DC surge arresters and voltage limiting devices - Part 1: Metal-oxide surge arresters without gaps
IEC 62848-1:2016 applies to non-linear metal-oxide surge arresters without gaps for both on board and fixed installations, designed to limit voltage surges on DC systems specified in IEC 60850 with...
Advertisement