IEC - International Electrotechnical Commission - IEC 61156-10:2016
Multicore and symmetrical pair/quad cables for digital communications - Part 10: Cables for cords with transmission characteristics up to 2 GHz - Sectional specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 April 2016 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
IEC 61156-10:2016(E) describes cables primarily intended for work area cords as defined in ISO/IEC 11801 and in ISO/IEC TR 11801-9901 which is planned to be included in the next edition of ISO/IEC... View More
Document History
IEC 61156-10:2016
April 20, 2016
Multicore and symmetrical pair/quad cables for digital communications - Part 10: Cables for cords with transmission characteristics up to 2 GHz - Sectional specification
IEC 61156-10:2016(E) describes cables primarily intended for work area cords as defined in ISO/IEC 11801 and in ISO/IEC TR 11801-9901 which is planned to be included in the next edition of ISO/IEC...