IEC - International Electrotechnical Commission - IEC 62453-301:2009/AMD1:2016

Amendment 1 - Field device tool (FDT) interface specification - Part 301: Communication profile integration - IEC 61784 CPF 1

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 May 2016
Status: published
Page Count: 4
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
ICS Code (Networking): 35.110

Document History

IEC 62453-301:2009/AMD1:2016
May 13, 2016
Amendment 1 - Field device tool (FDT) interface specification - Part 301: Communication profile integration - IEC 61784 CPF 1
A description is not available for this item.
Field device tool (FDT) interface specification - Part 301:Communication profile integration - IEC 61784 CPF 1
IEC 62453-301:2009+A1:2016 provides information for integrating the FOUNDATION Fieldbus (FF) protocol into the FDT standard (IEC 62453-2). It describes communication definitions, protocol specific...
June 30, 2009
Field device tool (FDT) interface specification - Part 301: Communication profile integration - IEC 61784 CPF 1
IEC 62453-301:2009 provides information for integrating the FOUNDATION Fieldbus (FF) protocol into the FDT standard (IEC 62453-2). It describes communication definitions, protocol specific extensions...
Advertisement