IEC - International Electrotechnical Commission - IEC 60747-2:2016

Semiconductor devices - Part 2: Discrete devices - Rectifier diodes

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 April 2016
Status: published
Page Count: 91
ICS Code (Diodes): 31.080.10
abstract:

IEC 60747-2:2016 provides standards for the following categories or sub-categories of rectifier diodes, including:
- line rectifier diodes;
- avalanche rectifier diodes;
-... View More

Document History

IEC 60747-2:2016
April 13, 2016
Semiconductor devices - Part 2: Discrete devices - Rectifier diodes
IEC 60747-2:2016 provides standards for the following categories or sub-categories of rectifier diodes, including: - line rectifier diodes; - avalanche rectifier diodes; - fast-switching rectifier...
March 21, 2000
Semiconductor devices - Discrete devices and integrated circuits - Part 2: Rectifier diodes
Gives standards for rectifier diodes such as avalanche, controlled avalanche or fast-switching rectifier diodes.
October 8, 1993
Amendment 2 - Semiconductor devices - Discrete devices - Part 2: Rectifier diodes
A description is not available for this item.
February 29, 1992
Amendment 1 - Semiconductor devices - Discrete devices - Part 2: Rectifier diodes
Gives new measuring methods for the recovered charge and reverse recovery time as well as for the peak reverse power of avalanche and controlled-avalanche rectified diodes.
January 1, 1983
Semiconductor devices - Discrete devices - Part 2: Rectifier diodes
Deals with rectifier diodes such as avalanche, controlled avalanche or fast-switching. Must be used together with IEC 60747-1 for all basic information.
Advertisement