IEC - International Electrotechnical Commission - ISO/IEC 14543-3-11:2016

Information technology - Home electronic system (HES) architecture - Part 3-11: Frequency modulated wireless short-packet (FMWSP) protocol optimised for energy harvesting - Architecture and lower layer protocols

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 February 2016
Status: published
Page Count: 25
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-3-11:2016(E) specifies an OSI Layers 1 to 3 Frequency Modulated Wireless Protocol for low-power devices such as energy harvested devices in a home environment. The protocol is... View More

Document History

ISO/IEC 14543-3-11:2016
February 19, 2016
Information technology - Home electronic system (HES) architecture - Part 3-11: Frequency modulated wireless short-packet (FMWSP) protocol optimised for energy harvesting - Architecture and lower layer protocols
ISO/IEC 14543-3-11:2016(E) specifies an OSI Layers 1 to 3 Frequency Modulated Wireless Protocol for low-power devices such as energy harvested devices in a home environment. The protocol is...
Advertisement