IEC - International Electrotechnical Commission - IEC 61970-456:2013/AMD1:2015
Amendment 1 - Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 2015 |
| Status: | revised |
| Page Count: | 6 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
December 15, 2021
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
IEC 61970-456:2021 belongs to the IEC 61970-450 to IEC 61970-499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
March 19, 2018
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
IEC 61970-456:2018 rigorously defines the subset of classes, class attributes, and roles from the CIM necessary to describe the result of state estimation, power flow and other similar applications...
September 29, 2015
Energy management system application program interface (EMS-API) -Part 456: Solved power system state profiles
IEC 61970-456:2013+A1:2015(E) defines the subset of classes, class attributes, and roles from the CIM necessary to describe the result of state estimation, power flow and other similar applications...
IEC 61970-456:2013/AMD1:2015
September 29, 2015
Amendment 1 - Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
A description is not available for this item.
May 7, 2013
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
IEC 61970-456:2013 defines the subset of classes, class attributes, and roles from the CIM necessary to describe the result of state estimation, power flow and other similar applications that produce...