IEC - International Electrotechnical Commission - IEC TR 62271-307:2015
High-voltage switchgear and controlgear - Part 307: Guidance for the extension of validity of type tests of AC metal and solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 September 2015 |
| Status: | published |
| Page Count: | 97 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC TR 62271-307:2015 refers to prefabricated metal-enclosed and solid-insulation enclosed (both hereinafter called enclosed) switchgear and controlgear assemblies for alternating current of rated... View More
Document History
IEC TR 62271-307:2015
September 16, 2015
High-voltage switchgear and controlgear - Part 307: Guidance for the extension of validity of type tests of AC metal and solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
IEC TR 62271-307:2015 refers to prefabricated metal-enclosed and solid-insulation enclosed (both hereinafter called enclosed) switchgear and controlgear assemblies for alternating current of rated...