IEC - International Electrotechnical Commission - ISO/IEC 14776-326:2015
Information technology - Small computer system interface (SCSI) - Part 326: Reduced block commands (RBC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 September 2015 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 14776-326:2015(E) defines a Reduced Block Command set for logical block devices. The Reduced Block Commands along with the required SPC-2 commands and their restrictions described in this... View More
Document History
ISO/IEC 14776-326:2015
September 8, 2015
Information technology - Small computer system interface (SCSI) - Part 326: Reduced block commands (RBC)
ISO/IEC 14776-326:2015(E) defines a Reduced Block Command set for logical block devices. The Reduced Block Commands along with the required SPC-2 commands and their restrictions described in this...
November 26, 2009
Corrigendum 1 - Information technology - Small computer system interface (SCSI) - Part 326: Reduced block commands (RBC)
A description is not available for this item.
August 28, 2002
Information technology - Small computer system interface (SCSI) - Part 326: Reduced block commands (RBC)
Specifies the functional requirements for the SCSI Reduced Block Command set (RBC). RBC permits SCSI block logical units, such as flexible disks, rigid disks, optical disks, etc., to be attached to...