IEC - International Electrotechnical Commission - IEC 61162-460:2015
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 August 2015 |
| Status: | revised |
| Page Count: | 62 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
abstract:
IEC 61162-460:2015(E) is an add-on to the IEC 61162-450 standard where higher safety and security standards are needed, e.g. due to higher exposure to external threats or to improve network... View More
Document History
January 20, 2020
Amendment 1 - Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security
A description is not available for this item.
January 20, 2020
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security
IEC 61162-460:2018+A1:2020 is an add-on to IEC 61162-450 where higher safety and security standards are needed, for example due to higher exposure to external threats or to improve network integrity....
May 7, 2018
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security
IEC 61162-460:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 4, 2018
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security
IEC 61162-460:2018 is also available as IEC 61162-460:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61162-460:2015
August 18, 2015
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security
IEC 61162-460:2015(E) is an add-on to the IEC 61162-450 standard where higher safety and security standards are needed, e.g. due to higher exposure to external threats or to improve network...