IEC - International Electrotechnical Commission - IEC 62231-1:2015
Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 October 2015 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
IEC 62231-1:2015 specifies main dimensions and values for mechanical and electrical characteristics of composite station post insulators.
Document History
IEC 62231-1:2015
October 13, 2015
Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics
IEC 62231-1:2015 specifies main dimensions and values for mechanical and electrical characteristics of composite station post insulators.