IEC - International Electrotechnical Commission - ISO/IEC 14543-4-3:2015

Information technology - Home electronic system (HES) architecture - Part 4-3: Application layer interface to lower communications layers for network enhanced control devices of HES Class 1

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 September 2015
Status: published
Page Count: 30
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-4-3:2015(E) specifies the message structure, sequences and protocol of the application layer for use in network enhanced control devices of the Home Electronic System (HES) Class 1.... View More

Document History

ISO/IEC 14543-4-3:2015
September 8, 2015
Information technology - Home electronic system (HES) architecture - Part 4-3: Application layer interface to lower communications layers for network enhanced control devices of HES Class 1
ISO/IEC 14543-4-3:2015(E) specifies the message structure, sequences and protocol of the application layer for use in network enhanced control devices of the Home Electronic System (HES) Class 1. It...
Advertisement