IEC - International Electrotechnical Commission - IEC 60317-32:2015
Specifications for particular types of winding wires - Part 32: Glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 October 2015 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-32:2015 specifies the requirements of glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 155. The range of nominal... View More
Document History
IEC 60317-32:2015
October 22, 2015
Specifications for particular types of winding wires - Part 32: Glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
IEC 60317-32:2015 specifies the requirements of glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 155. The range of nominal...
November 21, 2005
Amendment 2 - Specifications for particular types of winding wires - Part 32: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
A description is not available for this item.
December 17, 1997
Specifications for particular types of winding wires - Part 32: Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
This consolidated version consists of the first edition (1990) and its amendment 1 (1997). Therefore, no need to order amendment in addition to this publication.
August 20, 1997
Amendment 1 - Specifications for particular types of winding wires - Part 32: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires - Part 32: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
IEC 60317-32:1990 specifies the requirements of polyester or polyesterimide varnish-treated glass-fibre wound, polyester or polyesterimide varnish-treated, bare or grade 2 enamelled rectangular...