IEC - International Electrotechnical Commission - IEC 61914:2015

Cable cleats for electrical installations

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 November 2015
Status: revised
Page Count: 58
ICS Code (Connecting devices): 29.120.20
abstract:

IEC 61914:2015 is available as IEC 61914:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

October 6, 2021
Cable cleats for electrical installations
IEC 61914:2021 specifies requirements and tests for cable cleats used for securing cables in electrical installations and for intermediate restraints used for holding cables together in formation in...
October 6, 2021
Cable cleats for electrical installations
IEC 61914:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61914:2021...
November 23, 2015
Cable cleats for electrical installations
IEC 61914:2015 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its...
IEC 61914:2015
November 23, 2015
Cable cleats for electrical installations
IEC 61914:2015 is available as IEC 61914:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
January 28, 2009
Cable cleats for electrical installations
IEC 61914:2009 specifies requirements and tests for cable cleats and intermediate restraints used for securing cable in electrical installations. Cable cleats provide resistance to electromechanical...
Advertisement