IEC - International Electrotechnical Commission - IEC 61754-4-100:2015

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4-100: Type SC connector family - Simplified receptacle SC-PC connector interfaces

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 November 2015
Status: published
Page Count: 25
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61754-4-100:2015 specifies the standard simplified receptacle interface dimensions for the type SC connector family. The receptacle assembly consists of a simplified receptacle housing and a... View More

Document History

IEC 61754-4-100:2015
November 5, 2015
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4-100: Type SC connector family - Simplified receptacle SC-PC connector interfaces
IEC 61754-4-100:2015 specifies the standard simplified receptacle interface dimensions for the type SC connector family. The receptacle assembly consists of a simplified receptacle housing and a...
Advertisement