IEC - International Electrotechnical Commission - IEC 62838:2015

LEDsi lamps for general lighting services with supply voltages not exceeding 50 V a.c. r.m.s. or 120 V ripple free d.c. - Safety specifications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 October 2015
Status: published
Page Count: 29
ICS Code (Other standards related to lamps): 29.140.99
abstract:

IEC 62838:2015 specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of LED lamps with integrated means for stable... View More

Document History

October 19, 2017
Corrigendum 1 - LEDsi lamps for general lighting services with supply voltages not exceeding 50 V a.c. r.m.s. or 120 V ripple free d.c. - Safety specifications
A description is not available for this item.
IEC 62838:2015
October 7, 2015
LEDsi lamps for general lighting services with supply voltages not exceeding 50 V a.c. r.m.s. or 120 V ripple free d.c. - Safety specifications
IEC 62838:2015 specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of LED lamps with integrated means for stable...
Advertisement