IEC - International Electrotechnical Commission - IEC 60335-2-25:2010/AMD2:2015
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 November 2015 |
| Status: | revised |
| Page Count: | 14 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
Document History
January 8, 2020
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
IEC 60335-2-25:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 8, 2020
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
IEC 60335-2-25:2020 is available as IEC 60335-2-25:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60335-2-25:2010/AMD2:2015
November 23, 2015
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
A description is not available for this item.
November 23, 2015
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combinationmicrowave ovens
IEC 60335-2-25:2010+A1:2014+A2:2015 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more than 250 V. This standard also deals with combination...
August 12, 2014
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combinationmicrowave ovens
IEC 60335-2-25:2010+A1:2014 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more than 250 V. This standard also deals with combination microwave...
August 12, 2014
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
A description is not available for this item.
September 16, 2010
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
IEC 60335-2-25:2010 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more than 250 V. This standard also deals with combination microwave ovens,...
September 25, 2006
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
Deals with the safety of microwave ovens for household use. The rated voltage is less than 250 V. It also deals with combination microwave ovens. For commercial microvave ovens, see IEC 60335-2-90....
June 13, 2006
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
A description is not available for this item.
June 20, 2005
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
Deals with the safety of microwave ovens for household use. The rated voltage is less than 250 V. It also deals with combination microwave ovens. For commercial microvave ovens, see IEC 60335-2-90.
April 27, 2005
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
A description is not available for this item.
March 5, 2002
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
Deals with the safety of microwave ovens for household use. The rated voltage is less than 250 V. It also deals with combination microwave ovens. For commercial microvave ovens, see IEC 60335-2-90.
November 30, 1999
Safety of household and similar electrical appliances - Part 2-25: Particular requirements for microwave ovens
Applies to the safety of appliances for heating food and beverages using electromagnetic energy (microwaves) in one or more of the I.S.M. frequency bands between 300 MHz and 30 GHz and intended for...
September 30, 1999
Amendment 1 - Safety of household and similar electrical appliances - Part 2: Particular requirements for microwave ovens
A description is not available for this item.
August 13, 1996
Safety of household and similar electrical appliances - Part 2: Particular requirements for microwave ovens
Applies to the safety of appliances for heating food and beverages using electromagnetic energy (microwaves) in one or more of the I.S.M. frequency bands between 300 MHz and 30 GHz and intended for...
May 30, 1995
Amendment 1 - Safety of household and similar electrical appliances - Part 2: Particular requirements for microwave ovens.
A description is not available for this item.
September 6, 1993
Safety of household and similar electrical appliances - Part 2: Particular requirements for microwave ovens.
A description is not available for this item.
April 1, 1992
Amendment 3 - Safety of household and similar electrical appliances - Part 2-25: Particular requirements for microwave ovens
A description is not available for this item.
June 1, 1991
Amendment 2 - Safety of household and similar electrical appliances - Part 2-25: Particular requirements for microwave ovens
A description is not available for this item.
January 1, 1989
Amendment 1 - Safety of household and similar electrical appliances - Part 2-25: Particular requirements for microwave ovens
A description is not available for this item.
January 1, 1988
Safety of household and similar electrical appliances - Part 2: Particular requirements for microwave ovens
A description is not available for this item.