IEC - International Electrotechnical Commission - IEC 61189-3-719:2016

Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 3-719: Test methods for interconnection structures (printed boards) - Monitoring of single plated-through hole (PTH) resistance change during temperature cycling

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 January 2016
Status: published
Page Count: 22
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61189-3-719:2016 specifies a test method to monitor the resistance of single plated-through holes (PTHs) in printed circuit boards (PCBs) to determine the PTH durability under... View More

Document History

IEC 61189-3-719:2016
January 5, 2016
Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 3-719: Test methods for interconnection structures (printed boards) - Monitoring of single plated-through hole (PTH) resistance change during temperature cycling
IEC 61189-3-719:2016 specifies a test method to monitor the resistance of single plated-through holes (PTHs) in printed circuit boards (PCBs) to determine the PTH durability under thermo-mechanical...
Advertisement