IEC - International Electrotechnical Commission - IEC 60317-59:2015
Specifications for particular types of winding wires - Part 59: Polyamide-imide enamelled round copper wire, class 240
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 November 2015 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by... View More
Document History
IEC 60317-59:2015
November 4, 2015
Specifications for particular types of winding wires - Part 59: Polyamide-imide enamelled round copper wire, class 240
IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by...