IEC - International Electrotechnical Commission - IEC 61300-2-26:2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 December 2006 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of a device, and to determine if dissimilar metals have been well finished to... View More
Document History
July 19, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
IEC 61300-2-26: 2023 provides a test to determine the corrosion resistance of the metals used in the construction of fibre optic interconnecting devices and passive components. This document...
IEC 61300-2-26:2006
December 8, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
This part of IEC 61300 provides a test to determine the corrosion resistance of the metals used in the construction of a device, and to determine if dissimilar metals have been well finished to...
June 19, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
A description is not available for this item.