IEC - International Electrotechnical Commission - IEC 61169-16:2006

Radio-frequency connectors - Part 16: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 7 mm (0,276 in) with screw coupling - Characteristics impedance 50 ohms (75 ohms) (type N)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2006
Status: published
Page Count: 31
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-16:2006 Provides information and rules for the preparation of Detail Specifications (DS) for pin and socket R.F. coaxial connectors, with screw coupling mechanism, for low to medium... View More

Document History

IEC 61169-16:2006
December 14, 2006
Radio-frequency connectors - Part 16: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 7 mm (0,276 in) with screw coupling - Characteristics impedance 50 ohms (75 ohms) (type N)
IEC 61169-16:2006 Provides information and rules for the preparation of Detail Specifications (DS) for pin and socket R.F. coaxial connectors, with screw coupling mechanism, for low to medium power...
Advertisement