IEC - International Electrotechnical Commission - IEC 60947-5-9:2006

Low-voltage switchgear and controlgear - Part 5-9: Control circuit devices and switching elements - Flow rate switches

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 December 2006
Status: published
Page Count: 69
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

This part of IEC 60947 applies to flow rate switches that sense the rate of flow of a gas, a liquid or a granular solid. These switches change their output state if a pre-set value for the speed... View More

Document History

IEC 60947-5-9:2006
December 8, 2006
Low-voltage switchgear and controlgear - Part 5-9: Control circuit devices and switching elements - Flow rate switches
This part of IEC 60947 applies to flow rate switches that sense the rate of flow of a gas, a liquid or a granular solid. These switches change their output state if a pre-set value for the speed of...
Advertisement