IEC - International Electrotechnical Commission - IEC 61300-2-22:2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 February 2007 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61300 describes a procedure to determine the suitability of a fibre optic device to withstand the effects of a change of temperature or a succession of changes of temperature. The... View More
Document History
IEC 61300-2-22:2007
February 22, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
This part of IEC 61300 describes a procedure to determine the suitability of a fibre optic device to withstand the effects of a change of temperature or a succession of changes of temperature. The...
June 19, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
A description is not available for this item.