IEC - International Electrotechnical Commission - IEC 61169-8:2007
Radio-frequency connectors - Part 8: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock - Characteristic impedance 50 Ω (type BNC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 February 2007 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (Connecting devices): | 29.120.20 |
abstract:
IEC 61169-8:2007 It is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which may preferably be used with... View More
Document History
IEC 61169-8:2007
February 16, 2007
Radio-frequency connectors - Part 8: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock - Characteristic impedance 50 Ω (type BNC)
IEC 61169-8:2007 It is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which may preferably be used with RF...