IEC - International Electrotechnical Commission - IEC 60371-3-8:1995/AMD1:2007
Amendment 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flamme-resistant security cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 April 2007 |
| Status: | published |
| Page Count: | 4 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
| ICS Code (Mica based materials): | 29.035.50 |
Document History
IEC 60371-3-8:1995/AMD1:2007
April 11, 2007
Amendment 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flamme-resistant security cables
A description is not available for this item.
August 31, 1995
Corrigendum 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flame-resistant security cables
A description is not available for this item.
August 30, 1995
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flame-resistant security cables
This specification covers material having a nominal thickness from 0,05 mm to 0,15 mm, supplied either in the form of sheets or rolls. The contents of the corrigendum of August 1995 have been...