IEC - International Electrotechnical Commission - ISO/IEC 14776-322:2007
Information technology - Small computer system interface (SCSI) - Part 322: Block commands-2 (SBC-2)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 February 2007 |
| Status: | published |
| Page Count: | 133 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The SCSI command set provides efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system. This International Standard defines the command set... View More
Document History
ISO/IEC 14776-322:2007
February 15, 2007
Information technology - Small computer system interface (SCSI) - Part 322: Block commands-2 (SBC-2)
The SCSI command set provides efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system. This International Standard defines the command set...