IEC - International Electrotechnical Commission - IEC 60034-14:2003/AMD1:2007

Amendment 1 - Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 February 2007
Status: revised
Page Count: 3
ICS Code (Rotating machinery in general): 29.160.01

Document History

August 17, 2018
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
IEC 60034-14:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 17, 2018
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
IEC 60034-14:2018 is now available as IEC 60034-14:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
Specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or prime mover. Is applicable...
IEC 60034-14:2003/AMD1:2007
February 20, 2007
Amendment 1 - Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
A description is not available for this item.
November 26, 2003
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
Specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or prime mover. Is applicable...
November 14, 1996
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration
Applies to d.c. and three-phase a.c. machines, with shaft heights 56 mm and higher and a rated power up to 50 MW, at nominal speeds from 600 rev/min up to and including 3 600 rev/min. For vertical...
August 30, 1984
Corrigendum 1 - Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of the vibration severity
A description is not available for this item.
January 1, 1982
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of the vibration severity
Applies to d.c. and three-phase a.c. machines, with shaft heights 56 mm and higher and a rated power up to 50 MW, at nominal speeds from 600 rev/min up to and including 3 600 rev/min. For vertical...
January 1, 1982
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of the vibration severity
including amd.1 (1988)
Advertisement