IEC - International Electrotechnical Commission - IEC 61753-084-2:2007

Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 March 2007
Status: published
Page Count: 21
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed 980/1 550 nm WWDM device must satisfy in order to be categorized... View More

Document History

September 8, 2008
Corrigendum 1 - Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
A description is not available for this item.
IEC 61753-084-2:2007
March 29, 2007
Fibre optic interconnecting devices and passive components performance standard - Part 084-2: Non connectorised single-mode 980/1550 nm WWDM devices for category C - Controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed 980/1 550 nm WWDM device must satisfy in order to be categorized as...
Advertisement