IEC - International Electrotechnical Commission - IEC 60317-0-6:2001+AMD1:2006 CSV

Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 January 2007
Status: revised
Page Count: 37
ICS Code (Wires): 29.060.10
abstract:

This consolidated version consists of the first edition (2001) and its amendment 1 (2006). Therefore, no need to order amendment in addition to this publication.

Document History

June 9, 2020
Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
IEC 60317-0-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 9, 2020
Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
IEC 60317-0-6:2020 is available as IEC 60317-0-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60317-0-6:2001+AMD1:2006 CSV
January 18, 2007
Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
This consolidated version consists of the first edition (2001) and its amendment 1 (2006). Therefore, no need to order amendment in addition to this publication.
October 17, 2006
Amendment 1 - Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
A description is not available for this item.
May 8, 2001
Specifications for particular types of winding wires - Part 0-6: General requirements - Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
IEC 60317-0-6:2001 specifies general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires. The range of nominal conductor diameters is given...
Advertisement