IEC - International Electrotechnical Commission - IEC 60884-2-3:2006

Plugs and socket-outlets for household and similar purposes - Part 2-3: Particular requirements for switched socket-outlets without interlock for fixed installations

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 October 2006
Status: published
Page Count: 29
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

This part of IEC 60884 applies to switched socket-outlets without interlock, for fixed installation, for a.c. only, with or without earthing contact, with a rated voltage not exceeding 440 V and a... View More

Document History

IEC 60884-2-3:2006
October 11, 2006
Plugs and socket-outlets for household and similar purposes - Part 2-3: Particular requirements for switched socket-outlets without interlock for fixed installations
This part of IEC 60884 applies to switched socket-outlets without interlock, for fixed installation, for a.c. only, with or without earthing contact, with a rated voltage not exceeding 440 V and a...
August 15, 1989
Plugs and socket-outlets for household and similar purposes. Part 2: Particular requirements for switched socket-outlets without interlock for fixed installations
Applies to fixed switched socket-outlets for a.c. only, with or without earthing, with a rated voltage not exceeding 440 V and a rated current not exceeding 32 A.
Advertisement