IEC - International Electrotechnical Commission - IEC 60884-2-2:2006

Plugs and socket-outlets for household and similar purposes - Part 2-2: Particular requirements for socket-outlets for appliances

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 October 2006
Status: published
Page Count: 21
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

This part of IEC 60884 applies to socket-outlets for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, which are... View More

Document History

IEC 60884-2-2:2006
October 11, 2006
Plugs and socket-outlets for household and similar purposes - Part 2-2: Particular requirements for socket-outlets for appliances
This part of IEC 60884 applies to socket-outlets for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, which are integrated...
September 15, 1989
Plugs and socket-outlets for household and similar purposes. Part 2: Particular requirements for socket-outlets for appliances
Applies to socket-outlets integrated or intended to be incorporated in or fixed to appliances.
Advertisement