IEC - International Electrotechnical Commission - IEC 60565:2006
Underwater acoustics - Hydrophones - Calibration in the frequency range 0,01 Hz to 1 MHz
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 November 2006 |
| Status: | replaced |
| Page Count: | 165 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Specifies methods for calibration of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0,01 Hz to 1 MHz. Rules for the presentation of the... View More
Document History
IEC 60565:2006
November 22, 2006
Underwater acoustics - Hydrophones - Calibration in the frequency range 0,01 Hz to 1 MHz
Specifies methods for calibration of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0,01 Hz to 1 MHz. Rules for the presentation of the...
January 1, 1977
Calibration of hydrophones
Specifies methods for the measurement of the sensitivity of hydrophones, particularly in the frequency range from 1 Hz to 1 MHz and establishes rules for the presentation of the calibration data....