IEC - International Electrotechnical Commission - IEC 61755-2-1:2006
Fibre optic connector optical interfaces - Part 2-1: Optical interface standard single mode non-angled physically contacting fibres
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 July 2006 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61755 defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of... View More
Document History
August 30, 2022
Fibre optic interconnecting devices and passive components - Connector optical interfaces for single-mode fibres - Part 2-1: Connection parameters of dispersion unshifted physically contacting fibres - Non-angled
IEC 61755-2-1:2022 defines a set of prescribed conditions for a single-mode fibre optic connection that is maintained in order to satisfy the requirements of attenuation and return loss (RL)...
IEC 61755-2-1:2006
July 17, 2006
Fibre optic connector optical interfaces - Part 2-1: Optical interface standard single mode non-angled physically contacting fibres
This part of IEC 61755 defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of...