IEC - International Electrotechnical Commission - IEC 61755-3-1:2006
Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 July 2006 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25 mm diameter cylindrical zirconia (ZrO2) PC ferrule optical interface to meet specific requirements for... View More
Document History
January 12, 2009
Corrigendum 1 - Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule single mode fibre
A description is not available for this item.
IEC 61755-3-1:2006
July 12, 2006
Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25 mm diameter cylindrical zirconia (ZrO2) PC ferrule optical interface to meet specific requirements for fibre-to-fibre...