IEC - International Electrotechnical Commission - IEC 60364-7-705:2006
Low-voltage electrical installations - Part 7-705: Requirements for special installations or locations - Agricultural and horticultural premises
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 July 2006 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
The requirements of this part of IEC 60364 apply to fixed electrical installations inside and outdoors of agricultural and horticultural premises. Some of the requirements are also applicable to... View More
Document History
IEC 60364-7-705:2006
July 10, 2006
Low-voltage electrical installations - Part 7-705: Requirements for special installations or locations - Agricultural and horticultural premises
The requirements of this part of IEC 60364 apply to fixed electrical installations inside and outdoors of agricultural and horticultural premises. Some of the requirements are also applicable to...
December 30, 1984
Electrical installations of buildings. Part 7: Requirements for
special installations or locations. Section 705: Electrical
installations of agricultural and horticultural premises
Applies to all parts of fixed installations of agricultural and horticultural premises outdoors and indoors and to locations where livestock are kept (such as stables, chicken-houses, piggeries,...