IEC - International Electrotechnical Commission - IEC 62244:2006

Radiation protection instrumentation - Installed radiation monitors for the detection of radioactive and special nuclear materials at national borders

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 June 2006
Status: revised
Page Count: 53
ICS Code (Radiation protection): 13.280
abstract:

Defines the performance of installed monitors used for the detection of gamma and neutron radiation emitters contained in objects/ containers or vehicles, general characteristics, mechanical... View More

Document History

May 7, 2019
Radiation protection instrumentation - Installed radiation portal monitors (RPMs) for the detection of illicit trafficking of radioactive and nuclear materials
IEC 62244:2019 defines the performance requirements of installed monitors used for the detection of gamma and neutron radiation emitters. These monitors are commonly known as radiation portal...
IEC 62244:2006
June 28, 2006
Radiation protection instrumentation - Installed radiation monitors for the detection of radioactive and special nuclear materials at national borders
Defines the performance of installed monitors used for the detection of gamma and neutron radiation emitters contained in objects/ containers or vehicles, general characteristics, mechanical...
Advertisement