IEC - International Electrotechnical Commission - IEC 60749-39:2006

Semiconductor devices - Mechanical and climatic test methods - Part 39: Measurement of moisture diffusivity and water solubility in organic materials used for semiconductor components

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 July 2006
Status: revised
Page Count: 19
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

Detailed the procedures for the measurement of the characteristic properties of moisture diffusivity and water solubility in organic materials used in the packaging of semiconductor... View More

Document History

November 29, 2021
Semiconductor devices - Mechanical and climatic test methods - Part 39: Measurement of moisture diffusivity and water solubility in organic materials used for semiconductor components
IEC 60749-39:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 29, 2021
Semiconductor devices - Mechanical and climatic test methods - Part 39: Measurement of moisture diffusivity and water solubility in organic materials used for semiconductor components
IEC 60749-39:2021 is available as IEC 60749-39:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60749-39:2006
July 24, 2006
Semiconductor devices - Mechanical and climatic test methods - Part 39: Measurement of moisture diffusivity and water solubility in organic materials used for semiconductor components
Detailed the procedures for the measurement of the characteristic properties of moisture diffusivity and water solubility in organic materials used in the packaging of semiconductor components. These...
Advertisement