IEC - International Electrotechnical Commission - IEC 62047-2:2006
Semiconductor devices - Micro-electromechanical devices - Part 2: Tensile testing method of thin film materials
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 August 2006 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
abstract:
Specifies the method for tensile testing of thin film materials with length and width under 1 mm and thickness under 10 m, which are main structural materials for micro-electromechani
Document History
IEC 62047-2:2006
August 15, 2006
Semiconductor devices - Micro-electromechanical devices - Part 2: Tensile testing method of thin film materials
Specifies the method for tensile testing of thin film materials with length and width under 1 mm and thickness under 10 m, which are main structural materials for micro-electromechanical systems...