IEC - International Electrotechnical Commission - IEC 62047-3:2006
Semiconductor devices - Micro-electromechanical devices - Part 3: Thin film standard test piece for tensile testing
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 August 2006 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
abstract:
Specifies a standard test piece, which is used to guarantee the propriety and accuracy of a tensile testing system for thin film materials with length and width under 1 mm and thickness under 10... View More
Document History
IEC 62047-3:2006
August 15, 2006
Semiconductor devices - Micro-electromechanical devices - Part 3: Thin film standard test piece for tensile testing
Specifies a standard test piece, which is used to guarantee the propriety and accuracy of a tensile testing system for thin film materials with length and width under 1 mm and thickness under 10 m,...