IEC - International Electrotechnical Commission - IEC 60947-5-6:1999

Low-voltage switchgear and controlgear - Part 5-6: Control circuit devices and switching elements - DC interface for proximity sensors and switching amplifiers (NAMUR)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 December 1999
Status: published
Page Count: 27
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

Applies to proximity sensors connected for operation by a two-wire connecting cable to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the... View More

Document History

IEC 60947-5-6:1999
December 17, 1999
Low-voltage switchgear and controlgear - Part 5-6: Control circuit devices and switching elements - DC interface for proximity sensors and switching amplifiers (NAMUR)
Applies to proximity sensors connected for operation by a two-wire connecting cable to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the control...
Advertisement