IEC - International Electrotechnical Commission - IEC 62117:1999
Nuclear reactor instrumentation - Pressurized light water reactors (PWR) - Monitoring adequate cooling within the core during cold shutdown
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 December 1999 |
| Status: | published |
| Page Count: | 51 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
Gives requirements for instrumentation to monitor core cooling for safe operation of PWRs during cold shutdown operations when the coolant temperature is below 100 °C. Summarizes good... View More
Document History
IEC 62117:1999
December 10, 1999
Nuclear reactor instrumentation - Pressurized light water reactors (PWR) - Monitoring adequate cooling within the core during cold shutdown
Gives requirements for instrumentation to monitor core cooling for safe operation of PWRs during cold shutdown operations when the coolant temperature is below 100 °C. Summarizes good international...