IEC - International Electrotechnical Commission - IEC 60774-2:1999

Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 2: FM audio recording

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 November 1999
Status: published
Page Count: 21
ICS Code (Video systems): 33.160.40
abstract:

This part of IEC 60774 is applicable to frequency modulation (FM) audioi recording fully compatible with the VHS system defined in IEC 60774-1. The object of this standard is to define the... View More

Document History

IEC 60774-2:1999
November 25, 1999
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 2: FM audio recording
This part of IEC 60774 is applicable to frequency modulation (FM) audioi recording fully compatible with the VHS system defined in IEC 60774-1. The object of this standard is to define the electrical...
Advertisement