IEC - International Electrotechnical Commission - IEC 61754-16:1999
Fibre optic connector interfaces - Part 16: Type PN connector family
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 October 1999 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Defines the standard interface dimensions for type PN family of connectors which is a duplex plug connector characterized by a 10,16 mm pitch, and a 2,5 mm nominal ferrule diameter.
Document History
IEC 61754-16:1999
October 29, 1999
Fibre optic connector interfaces - Part 16: Type PN connector family
Defines the standard interface dimensions for type PN family of connectors which is a duplex plug connector characterized by a 10,16 mm pitch, and a 2,5 mm nominal ferrule diameter.