IEC - International Electrotechnical Commission - IEC 61076-3-100:1999

Connectors for use in d.c., low-frequency analogue and digital high speed data applications - Part 3-100: Rectangular connectors with assessed quality - Detail specification for a range of shielded connectors with trapezoidal-shaped shells and non-removable ribbon contacts on a 1,27 mm double row

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 November 1999
Status: published
Page Count: 81
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 61076-3-100:1999 applies to a range of shielded two-part connectors with trapezoidal-shaped shells and non-removable ribbon contacts on 1,27 mm double rows. The fixed connectors are provided... View More

Document History

IEC 61076-3-100:1999
November 16, 1999
Connectors for use in d.c., low-frequency analogue and digital high speed data applications - Part 3-100: Rectangular connectors with assessed quality - Detail specification for a range of shielded connectors with trapezoidal-shaped shells and non-removable ribbon contacts on a 1,27 mm double row
IEC 61076-3-100:1999 applies to a range of shielded two-part connectors with trapezoidal-shaped shells and non-removable ribbon contacts on 1,27 mm double rows. The fixed connectors are provided with...
Advertisement